Vishay Intertechnology, Inc. RES 816 OHM 1/10W 0.1% 0603 M55342E12B816ACBS

Description
RES 816ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 816ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/10W 0.1% 0603 - M55342E12B816ACBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/10W 0.1% 0603
M55342E12B816ACBS
RES 816 OHM 1/10W 0.1% 0603 M55342E12B816ACBS
RES 816ohm 1/10W 0.1% 0603

RES 816ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B816ACBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B816ACBS-ND
Chip Resistor - Surface Mount 764-M55342E12B816ACBS-ND
816 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

816 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B816ACBS 764-M55342E12B816ACBS-ND
Product Name RES 816 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 816 ohms 816 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details