Vishay Intertechnology, Inc. RES 768 OHM 1/10W 0.1% 0603 M55342E12B768ARWS

Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 768ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W 0.1% 0603 - M55342E12B768ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W 0.1% 0603
M55342E12B768ARWS
RES 768 OHM 1/10W 0.1% 0603 M55342E12B768ARWS
RES 768ohm 1/10W 0.1% 0603

RES 768ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B768ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B768ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B768ARWS-ND
768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

768 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B768ARWS 764-M55342E12B768ARWS-ND
Product Name RES 768 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details