Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B6E00RWS

Description
6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B6E00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B6E00RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B6E00RWS-ND
6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6K OHM 1/10W 1% 0603 - M55342E12B6E00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/10W 1% 0603
M55342E12B6E00RWS
RES 6K OHM 1/10W 1% 0603 M55342E12B6E00RWS
RES 6Kohm 1/10W 1% 0603

RES 6Kohm 1/10W 1% 0603

Supplier's Site
M55342E 25Ppm 0603 6K 1% R Ws Vishay - 33P6140 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 6K 1% R Ws Vishay
33P6140
M55342E 25Ppm 0603 6K 1% R Ws Vishay 33P6140
M55342E 25PPM 0603 6K 1% R WS

M55342E 25PPM 0603 6K 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B6E00RWS-ND M55342E12B6E00RWS 33P6140
Product Name Chip Resistor - Surface Mount RES 6K OHM 1/10W 1% 0603 M55342E 25Ppm 0603 6K 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details