Vishay Intertechnology, Inc. RES 6.81K OHM 1/10W 0.1% 0603 M55342E12B6B81RT0

Description
RES 6.81Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.81Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/10W 0.1% 0603 - M55342E12B6B81RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/10W 0.1% 0603
M55342E12B6B81RT0
RES 6.81K OHM 1/10W 0.1% 0603 M55342E12B6B81RT0
RES 6.81Kohm 1/10W 0.1% 0603

RES 6.81Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B6B81RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B6B81RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B6B81RT0TR-ND
6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B6B81RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B6B81RT0
Chip Resistor - Surface Mount M55342E12B6B81RT0
RES SMD 6.81KOHM 0.1% 1/10W 0603

RES SMD 6.81KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B6B81RT0 764-M55342E12B6B81RT0TR-ND M55342E12B6B81RT0
Product Name RES 6.81K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details