Vishay Intertechnology, Inc. RES 6.8K OHM 1/10W 0.1% 0603 M55342E12B6B80RT5

Description
RES 6.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/10W 0.1% 0603 - M55342E12B6B80RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/10W 0.1% 0603
M55342E12B6B80RT5
RES 6.8K OHM 1/10W 0.1% 0603 M55342E12B6B80RT5
RES 6.8Kohm 1/10W 0.1% 0603

RES 6.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B6B80RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B6B80RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B6B80RT5TR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B6B80RT5 764-M55342E12B6B80RT5TR-ND
Product Name RES 6.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers