Vishay Intertechnology, Inc. RES 680 OHM 1/10W 0.1% 0603 M55342E12B680ARWS

Description
RES 680ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 680ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/10W 0.1% 0603 - M55342E12B680ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W 0.1% 0603
M55342E12B680ARWS
RES 680 OHM 1/10W 0.1% 0603 M55342E12B680ARWS
RES 680ohm 1/10W 0.1% 0603

RES 680ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B680ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B680ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B680ARWS-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B680ARWS 764-M55342E12B680ARWS-ND
Product Name RES 680 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details