Vishay Intertechnology, Inc. RES 66.5K OHM 1/10W 0.1% 0603 M55342E12B66B5RWS

Description
RES 66.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 66.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/10W 0.1% 0603 - M55342E12B66B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/10W 0.1% 0603
M55342E12B66B5RWS
RES 66.5K OHM 1/10W 0.1% 0603 M55342E12B66B5RWS
RES 66.5Kohm 1/10W 0.1% 0603

RES 66.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B66B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B66B5RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B66B5RWS-ND
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0603 66.5K 0.1% R Ws Vishay - 45P5118 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 66.5K 0.1% R Ws Vishay
45P5118
M55342E 25Ppm 0603 66.5K 0.1% R Ws Vishay 45P5118
M55342E 25PPM 0603 66.5K 0.1% R WS

M55342E 25PPM 0603 66.5K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B66B5RWS 764-M55342E12B66B5RWS-ND 45P5118
Product Name RES 66.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount M55342E 25Ppm 0603 66.5K 0.1% R Ws Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details