Vishay Intertechnology, Inc. RES 66.5K OHM 1/10W 0.1% 0603 M55342E12B66B5RBS

Description
RES 66.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 66.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/10W 0.1% 0603 - M55342E12B66B5RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/10W 0.1% 0603
M55342E12B66B5RBS
RES 66.5K OHM 1/10W 0.1% 0603 M55342E12B66B5RBS
RES 66.5Kohm 1/10W 0.1% 0603

RES 66.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B66B5RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B66B5RBS-ND
Chip Resistor - Surface Mount 764-M55342E12B66B5RBS-ND
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B66B5RBS 764-M55342E12B66B5RBS-ND
Product Name RES 66.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details