Vishay Intertechnology, Inc. RES 60.4K OHM 1/10W 0.1% 0603 M55342E12B60B4RWS

Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/10W 0.1% 0603 - M55342E12B60B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 0.1% 0603
M55342E12B60B4RWS
RES 60.4K OHM 1/10W 0.1% 0603 M55342E12B60B4RWS
RES 60.4Kohm 1/10W 0.1% 0603

RES 60.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B60B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B60B4RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B60B4RWS-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,60.4Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M6960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,60.4Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M6960
Resistor,thin Film,60.4Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M6960
Resistor,Thin Film,60.4KOhms,50WV, .1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,60.4KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B60B4RWS 764-M55342E12B60B4RWS-ND 51M6960
Product Name RES 60.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,60.4Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details