Vishay Intertechnology, Inc. RES 60.4 OHM 1/10W 0.1% 0603 M55342E12B60A4RTS

Description
RES 60.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W 0.1% 0603 - M55342E12B60A4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W 0.1% 0603
M55342E12B60A4RTS
RES 60.4 OHM 1/10W 0.1% 0603 M55342E12B60A4RTS
RES 60.4ohm 1/10W 0.1% 0603

RES 60.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B60A4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B60A4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B60A4RTSTR-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B60A4RTS 764-M55342E12B60A4RTSTR-ND
Product Name RES 60.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details