Vishay Intertechnology, Inc. RES 56K OHM 1/10W 0.1% 0603 M55342E12B56B0RT5

Description
RES 56Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 56Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/10W 0.1% 0603 - M55342E12B56B0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/10W 0.1% 0603
M55342E12B56B0RT5
RES 56K OHM 1/10W 0.1% 0603 M55342E12B56B0RT5
RES 56Kohm 1/10W 0.1% 0603

RES 56Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B56B0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B56B0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B56B0RT5TR-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B56B0RT5 764-M55342E12B56B0RT5TR-ND
Product Name RES 56K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers