Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B54B9RT5

Description
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B54B9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B54B9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B54B9RT5TR-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 54.9K OHM 1/10W 0.1% 0603 - M55342E12B54B9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/10W 0.1% 0603
M55342E12B54B9RT5
RES 54.9K OHM 1/10W 0.1% 0603 M55342E12B54B9RT5
RES 54.9Kohm 1/10W 0.1% 0603

RES 54.9Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 10W Resistor - 52-M55342E12B54B9RT5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-M55342E12B54B9RT5
SMD 0.1W 10W Resistor 52-M55342E12B54B9RT5
Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 0.01% Pad SMD T/R Product overview: M55342E12B54B9RT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9RT5 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 0.01% Pad SMD T/R Product overview: M55342E12B54B9RT5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9RT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-M55342E12B54B9RT5TR-ND M55342E12B54B9RT5 52-M55342E12B54B9RT5
Product Name Chip Resistor - Surface Mount RES 54.9K OHM 1/10W 0.1% 0603 SMD 0.1W 10W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details