Vishay Intertechnology, Inc. SMD 0.1W 10W Resistor M55342E12B54B9MT3

Description
Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 1% Pad SMD T/R Product overview: M55342E12B54B9MT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9MT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 1% Pad SMD T/R Product overview: M55342E12B54B9MT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9MT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Resistor - 52-M55342E12B54B9MT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-M55342E12B54B9MT3
SMD 0.1W 10W Resistor 52-M55342E12B54B9MT3
Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 1% Pad SMD T/R Product overview: M55342E12B54B9MT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9MT3 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 54.9K Ohm 0.1% 0.1W(1/10W) ±25ppm/°C 1% Pad SMD T/R Product overview: M55342E12B54B9MT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E12B54B9MT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1036343-M55342E12B54B9MT3
Resistors - Chip Resistor - Surface Mount 1036343-M55342E12B54B9MT3
Win Source Part Number: 1036343-M55342E12B54 B9MT3 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 300 Alternative Parts (Cross-Reference): ERA-3AEB5492V; CPF0603B54K9E1; ERA3ARB5492V; TNPW060354K9BEEA; ERJ-PB3B5492V; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 541-M55342E12B54B9MT 3TR-ND,764-M55342E12 B54B9MT3TR,541-M5534 2E12B54B9MT3TR Base Product Number: M55342

Win Source Part Number: 1036343-M55342E12B54B9MT3
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 300
Alternative Parts (Cross-Reference): ERA-3AEB5492V; CPF0603B54K9E1; ERA3ARB5492V; TNPW060354K9BEEA; ERJ-PB3B5492V;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 541-M55342E12B54B9MT3TR-ND,764-M55342E12B54B9MT3TR,541-M55342E12B54B9MT3TR
Base Product Number: M55342

Buy Now
Chip Resistor - Surface Mount - 764-M55342E12B54B9MT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B54B9MT3TR-ND
Chip Resistor - Surface Mount 764-M55342E12B54B9MT3TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-M55342E12B54B9MT3 1036343-M55342E12B54B9MT3 764-M55342E12B54B9MT3TR-ND
Product Name SMD 0.1W 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 54900 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details