Vishay Intertechnology, Inc. RES 4.99K OHM 1/10W 1% 0603 M55342E12B4E99RTS

Description
RES 4.99Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 4.99Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/10W 1% 0603 - M55342E12B4E99RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 1% 0603
M55342E12B4E99RTS
RES 4.99K OHM 1/10W 1% 0603 M55342E12B4E99RTS
RES 4.99Kohm 1/10W 1% 0603

RES 4.99Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B4E99RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B4E99RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B4E99RTSTR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B4E99RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B4E99RTS
Chip Resistor - Surface Mount M55342E12B4E99RTS
RES SMD 4.99K OHM 1% 1/10W 0603

RES SMD 4.99K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B4E99RTS 764-M55342E12B4E99RTSTR-ND M55342E12B4E99RTS
Product Name RES 4.99K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers