Vishay Intertechnology, Inc. RES 4.99K OHM 1/10W 0.1% 0603 M55342E12B4B99RTS

Description
RES 4.99Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.99Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/10W 0.1% 0603 - M55342E12B4B99RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 0.1% 0603
M55342E12B4B99RTS
RES 4.99K OHM 1/10W 0.1% 0603 M55342E12B4B99RTS
RES 4.99Kohm 1/10W 0.1% 0603

RES 4.99Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B4B99RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B4B99RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B4B99RTSTR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B4B99RTS 764-M55342E12B4B99RTSTR-ND
Product Name RES 4.99K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers