Vishay Intertechnology, Inc. RES 4.75K OHM 1/10W 0.1% 0603 M55342E12B4B75RT3

Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 0.1% 0603 - M55342E12B4B75RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 0.1% 0603
M55342E12B4B75RT3
RES 4.75K OHM 1/10W 0.1% 0603 M55342E12B4B75RT3
RES 4.75Kohm 1/10W 0.1% 0603

RES 4.75Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B4B75RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B4B75RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E12B4B75RT3TR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B4B75RT3 764-M55342E12B4B75RT3TR-ND
Product Name RES 4.75K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details