RES 4.64Kohm 1/10W 0.1% 0603
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Resistor,Thin Film,4.64KOhms,50WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342E12B4B64RWS | 764-M55342E12B4B64RWS-ND | 51M6965 |
| Product Name | RES 4.64K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Resistor,thin Film,4.64Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 |
| Resistance Range | 4640 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |