Vishay Intertechnology, Inc. THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B4B02RT1

Description
THIN FILM,0603,4.02K,.1%, 50V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet
Description
THIN FILM,0603,4.02K,.1%, 50V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR - M55342E12B4B02RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR
M55342E12B4B02RT1
THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B4B02RT1
THIN FILM,0603,4.02K,.1%, 50V,100PPM,R FAIL RATE,TR

THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B4B02RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B4B02RT1TR-ND
Chip Resistor - Surface Mount 764-M55342E12B4B02RT1TR-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B4B02RT1 764-M55342E12B4B02RT1TR-ND
Product Name THIN FILM,0603,4.02K,.1%,50V,100PPM,R FAIL RATE,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers