Vishay Intertechnology, Inc. RES 470 OHM 1/10W 0.1% 0603 M55342E12B470ARWS

Description
RES 470ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 470ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W 0.1% 0603 - M55342E12B470ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W 0.1% 0603
M55342E12B470ARWS
RES 470 OHM 1/10W 0.1% 0603 M55342E12B470ARWS
RES 470ohm 1/10W 0.1% 0603

RES 470ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B470ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B470ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B470ARWS-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,470Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M6973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,470Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M6973
Resistor,thin Film,470Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M6973
Resistor,Thin Film,470Ohms,50WV,.1 +/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,470Ohms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B470ARWS 764-M55342E12B470ARWS-ND 51M6973
Product Name RES 470 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,470Ohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details