Vishay Intertechnology, Inc. RES 44.2K OHM 1/10W 0.1% 0603 M55342E12B44B2RWS

Description
RES 44.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 44.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/10W 0.1% 0603 - M55342E12B44B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/10W 0.1% 0603
M55342E12B44B2RWS
RES 44.2K OHM 1/10W 0.1% 0603 M55342E12B44B2RWS
RES 44.2Kohm 1/10W 0.1% 0603

RES 44.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B44B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B44B2RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B44B2RWS-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B44B2RWS 764-M55342E12B44B2RWS-ND
Product Name RES 44.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers