Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B42B2RT0

Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B42B2RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B42B2RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B42B2RT0TR-ND
42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

42.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 42.2K OHM 1/10W 0.1% 0603 - M55342E12B42B2RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 0.1% 0603
M55342E12B42B2RT0
RES 42.2K OHM 1/10W 0.1% 0603 M55342E12B42B2RT0
RES 42.2Kohm 1/10W 0.1% 0603

RES 42.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B42B2RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B42B2RT0
Chip Resistor - Surface Mount M55342E12B42B2RT0
RES SMD 42.2KOHM 0.1% 1/10W 0603

RES SMD 42.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B42B2RT0TR-ND M55342E12B42B2RT0 M55342E12B42B2RT0
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details