Vishay Intertechnology, Inc. RES 3.83K OHM 1/10W 1% 0603 M55342E12B3E83RWS

Description
RES 3.83Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 3.83Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/10W 1% 0603 - M55342E12B3E83RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W 1% 0603
M55342E12B3E83RWS
RES 3.83K OHM 1/10W 1% 0603 M55342E12B3E83RWS
RES 3.83Kohm 1/10W 1% 0603

RES 3.83Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3E83RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3E83RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B3E83RWS-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,3.83Kohms,50Wv,1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 88M2710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,3.83Kohms,50Wv,1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
88M2710
Resistor,thin Film,3.83Kohms,50Wv,1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 88M2710
Resistor,Thin Film,3.83KOhms,50WV, 1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,3.83KOhms,50WV,1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B3E83RWS 764-M55342E12B3E83RWS-ND 88M2710
Product Name RES 3.83K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,3.83Kohms,50Wv,1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details