Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B3E16RWS

Description
3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B3E16RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3E16RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B3E16RWS-ND
3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 3.16K OHM 1/10W 1% 0603 - M55342E12B3E16RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W 1% 0603
M55342E12B3E16RWS
RES 3.16K OHM 1/10W 1% 0603 M55342E12B3E16RWS
RES 3.16Kohm 1/10W 1% 0603

RES 3.16Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B3E16RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B3E16RWS
Chip Resistor - Surface Mount M55342E12B3E16RWS
RES SMD 3.16K OHM 1% 1/10W 0603

RES SMD 3.16K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B3E16RWS-ND M55342E12B3E16RWS M55342E12B3E16RWS
Product Name Chip Resistor - Surface Mount RES 3.16K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details