3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Res Thin Film 0603 3.65K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E 25PPM 0603 3.65K 0.1% R WS
RES SMD 3.65KOHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E12B3B65RWS-ND | M55342E12B3B65RWS | 45P5114 | M55342E12B3B65RWS |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 3.65K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Waffle Pack | M55342E 25Ppm 0603 3.65K 0.1% R Ws Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |