Vishay Intertechnology, Inc. THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B3B65RT5

Description
THIN FILM,0603,3.65K,.1%, 50V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet
Description
THIN FILM,0603,3.65K,.1%, 50V,100PPM,R FAIL RATE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR - M55342E12B3B65RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR
M55342E12B3B65RT5
THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR M55342E12B3B65RT5
THIN FILM,0603,3.65K,.1%, 50V,100PPM,R FAIL RATE,TR

THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B65RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B65RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B3B65RT5TR-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B3B65RT5 764-M55342E12B3B65RT5TR-ND
Product Name THIN FILM,0603,3.65K,.1%,50V,100PPM,R FAIL RATE,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details