Vishay Intertechnology, Inc. RES 3.32K OHM 1/10W 0.1% 0603 M55342E12B3B32RBS

Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W 0.1% 0603 - M55342E12B3B32RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 0.1% 0603
M55342E12B3B32RBS
RES 3.32K OHM 1/10W 0.1% 0603 M55342E12B3B32RBS
RES 3.32Kohm 1/10W 0.1% 0603

RES 3.32Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B32RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B32RBS-ND
Chip Resistor - Surface Mount 764-M55342E12B3B32RBS-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B3B32RBS 764-M55342E12B3B32RBS-ND
Product Name RES 3.32K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details