Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W 0.1% 0603 M55342E12B3B16RWS

Description
RES 3.16Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W 0.1% 0603 - M55342E12B3B16RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W 0.1% 0603
M55342E12B3B16RWS
RES 3.16K OHM 1/10W 0.1% 0603 M55342E12B3B16RWS
RES 3.16Kohm 1/10W 0.1% 0603

RES 3.16Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B16RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B16RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B3B16RWS-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B3B16RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B3B16RWS
Chip Resistor - Surface Mount M55342E12B3B16RWS
RES SMD 3.16KOHM 0.1% 1/10W 0603

RES SMD 3.16KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B3B16RWS 764-M55342E12B3B16RWS-ND M55342E12B3B16RWS
Product Name RES 3.16K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3160 ohms 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details