Vishay Intertechnology, Inc. RES 3.01K OHM 1/10W 0.1% 0603 M55342E12B3B01RWS

Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W 0.1% 0603 - M55342E12B3B01RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W 0.1% 0603
M55342E12B3B01RWS
RES 3.01K OHM 1/10W 0.1% 0603 M55342E12B3B01RWS
RES 3.01Kohm 1/10W 0.1% 0603

RES 3.01Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B01RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B01RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B3B01RWS-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,3.01Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 20M7727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,3.01Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
20M7727
Resistor,thin Film,3.01Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 20M7727
Resistor,Thin Film,3.01KOhms,50WV, .1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,3.01KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B3B01RWS 764-M55342E12B3B01RWS-ND 20M7727
Product Name RES 3.01K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,3.01Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details