Vishay Intertechnology, Inc. RES 3.01K OHM 1/10W 0.1% 0603 M55342E12B3B01RT5

Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W 0.1% 0603 - M55342E12B3B01RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W 0.1% 0603
M55342E12B3B01RT5
RES 3.01K OHM 1/10W 0.1% 0603 M55342E12B3B01RT5
RES 3.01Kohm 1/10W 0.1% 0603

RES 3.01Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B3B01RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B3B01RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E12B3B01RT5TR-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B3B01RT5 764-M55342E12B3B01RT5TR-ND
Product Name RES 3.01K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details