Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B392ARWS

Description
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B392ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B392ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B392ARWS-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 392 OHM 1/10W 0.1% 0603 - M55342E12B392ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/10W 0.1% 0603
M55342E12B392ARWS
RES 392 OHM 1/10W 0.1% 0603 M55342E12B392ARWS
RES 392ohm 1/10W 0.1% 0603

RES 392ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B392ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B392ARWS
Chip Resistor - Surface Mount M55342E12B392ARWS
RES SMD 392 OHM 0.1% 1/10W 0603

RES SMD 392 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B392ARWS-ND M55342E12B392ARWS M55342E12B392ARWS
Product Name Chip Resistor - Surface Mount RES 392 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers