Vishay Intertechnology, Inc. RES 390 OHM 1/10W 0.1% 0603 M55342E12B390ARWS

Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/10W 0.1% 0603 - M55342E12B390ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/10W 0.1% 0603
M55342E12B390ARWS
RES 390 OHM 1/10W 0.1% 0603 M55342E12B390ARWS
RES 390ohm 1/10W 0.1% 0603

RES 390ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B390ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B390ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B390ARWS-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B390ARWS 764-M55342E12B390ARWS-ND
Product Name RES 390 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers