Vishay Intertechnology, Inc. RES 390 OHM 1/10W 0.1% 0603 M55342E12B390ARBS

Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/10W 0.1% 0603 - M55342E12B390ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/10W 0.1% 0603
M55342E12B390ARBS
RES 390 OHM 1/10W 0.1% 0603 M55342E12B390ARBS
RES 390ohm 1/10W 0.1% 0603

RES 390ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B390ARBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B390ARBS-ND
Chip Resistor - Surface Mount 764-M55342E12B390ARBS-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B390ARBS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B390ARBS
Chip Resistor - Surface Mount M55342E12B390ARBS
RES SMD 390 OHM 0.1% 1/10W 0603

RES SMD 390 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B390ARBS 764-M55342E12B390ARBS-ND M55342E12B390ARBS
Product Name RES 390 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details