Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B332ARWS

Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B332ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B332ARWS-ND
Chip Resistor - Surface Mount 764-M55342E12B332ARWS-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 332 OHM 1/10W 0.1% 0603 - M55342E12B332ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W 0.1% 0603
M55342E12B332ARWS
RES 332 OHM 1/10W 0.1% 0603 M55342E12B332ARWS
RES 332ohm 1/10W 0.1% 0603

RES 332ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E12B332ARWS-ND M55342E12B332ARWS
Product Name Chip Resistor - Surface Mount RES 332 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details