Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B330ARBS

Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B330ARBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B330ARBS-ND
Chip Resistor - Surface Mount 764-M55342E12B330ARBS-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 330 OHM 1/10W 0.1% 0603 - M55342E12B330ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/10W 0.1% 0603
M55342E12B330ARBS
RES 330 OHM 1/10W 0.1% 0603 M55342E12B330ARBS
RES 330ohm 1/10W 0.1% 0603

RES 330ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B330ARBS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B330ARBS
Chip Resistor - Surface Mount M55342E12B330ARBS
RES SMD 330 OHM 0.1% 1/10W 0603

RES SMD 330 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B330ARBS-ND M55342E12B330ARBS M55342E12B330ARBS
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details