Vishay Intertechnology, Inc. RES 30K OHM 1/10W 1% 0603 M55342E12B30E0RWS

Description
RES 30Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 30Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/10W 1% 0603 - M55342E12B30E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/10W 1% 0603
M55342E12B30E0RWS
RES 30K OHM 1/10W 1% 0603 M55342E12B30E0RWS
RES 30Kohm 1/10W 1% 0603

RES 30Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B30E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B30E0RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B30E0RWS-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0603 30K 1% R Ws Vishay - 33P6142 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 30K 1% R Ws Vishay
33P6142
M55342E 25Ppm 0603 30K 1% R Ws Vishay 33P6142
M55342E 25PPM 0603 30K 1% R WS

M55342E 25PPM 0603 30K 1% R WS

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B30E0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B30E0RWS
Chip Resistor - Surface Mount M55342E12B30E0RWS
RES SMD 30K OHM 1% 1/10W 0603

RES SMD 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number M55342E12B30E0RWS 764-M55342E12B30E0RWS-ND 33P6142 M55342E12B30E0RWS
Product Name RES 30K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342E 25Ppm 0603 30K 1% R Ws Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers