Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B2E21RTS

Description
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B2E21RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B2E21RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B2E21RTSTR-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.21K OHM 1/10W 1% 0603 - M55342E12B2E21RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 1% 0603
M55342E12B2E21RTS
RES 2.21K OHM 1/10W 1% 0603 M55342E12B2E21RTS
RES 2.21Kohm 1/10W 1% 0603

RES 2.21Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B2E21RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B2E21RTS
Chip Resistor - Surface Mount M55342E12B2E21RTS
RES SMD 2.21K OHM 1% 1/10W 0603

RES SMD 2.21K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E12B2E21RTSTR-ND M55342E12B2E21RTS M55342E12B2E21RTS
Product Name Chip Resistor - Surface Mount RES 2.21K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details