Vishay Intertechnology, Inc. RES 2.32K OHM 1/10W 0.1% 0603 M55342E12B2B32RBS

Description
RES 2.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.32Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/10W 0.1% 0603 - M55342E12B2B32RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/10W 0.1% 0603
M55342E12B2B32RBS
RES 2.32K OHM 1/10W 0.1% 0603 M55342E12B2B32RBS
RES 2.32Kohm 1/10W 0.1% 0603

RES 2.32Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B2B32RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B2B32RBS-ND
Chip Resistor - Surface Mount 764-M55342E12B2B32RBS-ND
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B2B32RBS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B2B32RBS
Chip Resistor - Surface Mount M55342E12B2B32RBS
RES SMD 2.32KOHM 0.1% 1/10W 0603

RES SMD 2.32KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B2B32RBS 764-M55342E12B2B32RBS-ND M55342E12B2B32RBS
Product Name RES 2.32K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2320 ohms 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers