Vishay Intertechnology, Inc. RES 2.23K OHM 1/10W 0.1% 0603 M55342E12B2B23RWS

Description
RES 2.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/10W 0.1% 0603 - M55342E12B2B23RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/10W 0.1% 0603
M55342E12B2B23RWS
RES 2.23K OHM 1/10W 0.1% 0603 M55342E12B2B23RWS
RES 2.23Kohm 1/10W 0.1% 0603

RES 2.23Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B2B23RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B2B23RWS
Chip Resistor - Surface Mount M55342E12B2B23RWS
RES SMD 2.23KOHM 0.1% 1/10W 0603

RES SMD 2.23KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number M55342E12B2B23RWS M55342E12B2B23RWS
Product Name RES 2.23K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603
Resistance Range 2230 ohms 2230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details