Vishay Intertechnology, Inc. RES 2.21K OHM 1/10W 0.1% 0603 M55342E12B2B21RWS

Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 0.1% 0603 - M55342E12B2B21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 0.1% 0603
M55342E12B2B21RWS
RES 2.21K OHM 1/10W 0.1% 0603 M55342E12B2B21RWS
RES 2.21Kohm 1/10W 0.1% 0603

RES 2.21Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B2B21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B2B21RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B2B21RWS-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,2.21Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M4823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,2.21Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M4823
Resistor,thin Film,2.21Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M4823
Resistor,Thin Film,2.21KOhms,50WV, .1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Thin Film,2.21KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B2B21RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B2B21RWS
Chip Resistor - Surface Mount M55342E12B2B21RWS
RES SMD 2.21KOHM 0.1% 1/10W 0603

RES SMD 2.21KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number M55342E12B2B21RWS 764-M55342E12B2B21RWS-ND 51M4823 M55342E12B2B21RWS
Product Name RES 2.21K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,2.21Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details