Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B2B21RBS

Description
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B2B21RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B2B21RBS-ND
Chip Resistor - Surface Mount 764-M55342E12B2B21RBS-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk - M55342E12B2B21RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk
M55342E12B2B21RBS
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk M55342E12B2B21RBS
Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk

Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E12B2B21RBS-ND M55342E12B2B21RBS
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 2.21K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% SMD Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details