Vishay Intertechnology, Inc. RES 27K OHM 1/10W 1% 0603 M55342E12B27E0RWS

Description
RES 27Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 27Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/10W 1% 0603 - M55342E12B27E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/10W 1% 0603
M55342E12B27E0RWS
RES 27K OHM 1/10W 1% 0603 M55342E12B27E0RWS
RES 27Kohm 1/10W 1% 0603

RES 27Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B27E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B27E0RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B27E0RWS-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B27E0RWS 764-M55342E12B27E0RWS-ND
Product Name RES 27K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers