Vishay Intertechnology, Inc. RES 26.1K OHM 1/10W 0.1% 0603 M55342E12B26B1RTS

Description
RES 26.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 26.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/10W 0.1% 0603 - M55342E12B26B1RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/10W 0.1% 0603
M55342E12B26B1RTS
RES 26.1K OHM 1/10W 0.1% 0603 M55342E12B26B1RTS
RES 26.1Kohm 1/10W 0.1% 0603

RES 26.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B26B1RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B26B1RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B26B1RTSTR-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B26B1RTS 764-M55342E12B26B1RTSTR-ND
Product Name RES 26.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details