Vishay Intertechnology, Inc. RES 25.5K OHM 1/10W 0.1% 0603 M55342E12B25B5RT3

Description
RES 25.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 25.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/10W 0.1% 0603 - M55342E12B25B5RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W 0.1% 0603
M55342E12B25B5RT3
RES 25.5K OHM 1/10W 0.1% 0603 M55342E12B25B5RT3
RES 25.5Kohm 1/10W 0.1% 0603

RES 25.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B25B5RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B25B5RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E12B25B5RT3TR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E12B25B5RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B25B5RT3
Chip Resistor - Surface Mount M55342E12B25B5RT3
RES SMD 25.5KOHM 0.1% 1/10W 0603

RES SMD 25.5KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E12B25B5RT3 764-M55342E12B25B5RT3TR-ND M55342E12B25B5RT3
Product Name RES 25.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 25500 ohms 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details