Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E12B24E9RTS

Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E12B24E9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B24E9RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B24E9RTSTR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 24.9K OHM 1/10W 1% 0603 - M55342E12B24E9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 1% 0603
M55342E12B24E9RTS
RES 24.9K OHM 1/10W 1% 0603 M55342E12B24E9RTS
RES 24.9Kohm 1/10W 1% 0603

RES 24.9Kohm 1/10W 1% 0603

Supplier's Site
M55342E 25Ppm 0603 24.9K 1% R Ts Vishay - 45P5089 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 24.9K 1% R Ts Vishay
45P5089
M55342E 25Ppm 0603 24.9K 1% R Ts Vishay 45P5089
M55342E 25PPM 0603 24.9K 1% R TS

M55342E 25PPM 0603 24.9K 1% R TS

Supplier's Site
Chip Resistor - Surface Mount - M55342E12B24E9RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E12B24E9RTS
Chip Resistor - Surface Mount M55342E12B24E9RTS
RES SMD 24.9K OHM 1% 1/10W 0603

RES SMD 24.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 764-M55342E12B24E9RTSTR-ND M55342E12B24E9RTS 45P5089 M55342E12B24E9RTS
Product Name Chip Resistor - Surface Mount RES 24.9K OHM 1/10W 1% 0603 M55342E 25Ppm 0603 24.9K 1% R Ts Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details