Vishay Intertechnology, Inc. RES 1.78K OHM 1/10W 0.1% 0603 M55342E12B1B78RT0

Description
RES 1.78Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.78Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/10W 0.1% 0603 - M55342E12B1B78RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/10W 0.1% 0603
M55342E12B1B78RT0
RES 1.78K OHM 1/10W 0.1% 0603 M55342E12B1B78RT0
RES 1.78Kohm 1/10W 0.1% 0603

RES 1.78Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B1B78RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B1B78RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E12B1B78RT0TR-ND
1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B1B78RT0 764-M55342E12B1B78RT0TR-ND
Product Name RES 1.78K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details