Vishay Intertechnology, Inc. RES 1.37K OHM 1/10W 0.1% 0603 M55342E12B1B37RWS

Description
RES 1.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/10W 0.1% 0603 - M55342E12B1B37RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 0.1% 0603
M55342E12B1B37RWS
RES 1.37K OHM 1/10W 0.1% 0603 M55342E12B1B37RWS
RES 1.37Kohm 1/10W 0.1% 0603

RES 1.37Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B1B37RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B1B37RWS-ND
Chip Resistor - Surface Mount 764-M55342E12B1B37RWS-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B1B37RWS 764-M55342E12B1B37RWS-ND
Product Name RES 1.37K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details