Vishay Precision Group Resistor, Thin Film, 1Kohm, 0.1W, 5%; Resistance Vishay M55342E12B1B00RT5.

Description
RESISTOR, THIN FILM, 1KOHM, 0.1W, 5%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No
Description
RESISTOR, THIN FILM, 1KOHM, 0.1W, 5%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 1Kohm, 0.1W, 5%; Resistance Vishay - 23AC7579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1Kohm, 0.1W, 5%; Resistance Vishay
23AC7579
Resistor, Thin Film, 1Kohm, 0.1W, 5%; Resistance Vishay 23AC7579
RESISTOR, THIN FILM, 1KOHM, 0.1W, 5%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RESISTOR, THIN FILM, 1KOHM, 0.1W, 5%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC7579
Product Name Resistor, Thin Film, 1Kohm, 0.1W, 5%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details