Vishay Intertechnology, Inc. RES 16.5K OHM 1/10W 1% 0603 M55342E12B16E5RTS

Description
RES 16.5Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 16.5Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/10W 1% 0603 - M55342E12B16E5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/10W 1% 0603
M55342E12B16E5RTS
RES 16.5K OHM 1/10W 1% 0603 M55342E12B16E5RTS
RES 16.5Kohm 1/10W 1% 0603

RES 16.5Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B16E5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B16E5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B16E5RTSTR-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0603 16.5K 1% R Ts Vishay - 45P5093 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0603 16.5K 1% R Ts Vishay
45P5093
M55342E 25Ppm 0603 16.5K 1% R Ts Vishay 45P5093
M55342E 25PPM 0603 16.5K 1% R TS

M55342E 25PPM 0603 16.5K 1% R TS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E12B16E5RTS 764-M55342E12B16E5RTSTR-ND 45P5093
Product Name RES 16.5K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342E 25Ppm 0603 16.5K 1% R Ts Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details