15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
RES 15Kohm 1/10W 0.1% 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E12B15B0RWI-ND | M55342E12B15B0RWI |
| Product Name | Chip Resistor - Surface Mount | RES 15K OHM 1/10W 0.1% 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |