Vishay Intertechnology, Inc. RES 150 OHM 1/10W 0.1% 0603 M55342E12B150ARBS

Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 150ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W 0.1% 0603 - M55342E12B150ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W 0.1% 0603
M55342E12B150ARBS
RES 150 OHM 1/10W 0.1% 0603 M55342E12B150ARBS
RES 150ohm 1/10W 0.1% 0603

RES 150ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B150ARBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B150ARBS-ND
Chip Resistor - Surface Mount 764-M55342E12B150ARBS-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B150ARBS 764-M55342E12B150ARBS-ND
Product Name RES 150 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details